Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP9486GN-Z
MP9486GN-Z
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG 100V 1A STEP-DWN CONVRTER
Manufacturer:
Monolithic Power Systems
Datasheet:
MP9486GN-Z Datasheet
History Price: $2.66000
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP9486GN-Z vs MP9473GL-P
Part No
MP9486GN-Z
MP9473GL-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
Automotive
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
95V
36V
Voltage - Output (Min/Fixed)
5V
0.8V
Voltage - Output (Max)
-
32.4V
Current - Output
1A
3.5A
Frequency - Switching
Up ~ 1MHz
1MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
8-SOIC-EP
20-QFN (3x4)