MP9486GN-Z
MP9486GN-Z
Active
Description:  IC REG 100V 1A STEP-DWN CONVRTER
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9486GN-Z Datasheet
History Price: $2.66000
In Stock: 33600
MP9486GN-Z vs MP9840GL-Z
Series
Automotive
MP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
3.3V
Voltage - Input (Max)
95V
36V
Voltage - Output (Min/Fixed)
5V
0.8V
Voltage - Output (Max)
-
36V
Current - Output
1A
3.5A
Frequency - Switching
Up ~ 1MHz
350kHz ~ 2.5MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
16-PowerVQFN
Supplier Device Package
8-SOIC-EP
16-QFN (3x4)