Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP9488GS
MP9488GS
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG STEPDOWN 450V 300MA WIDE
Manufacturer:
Monolithic Power Systems
Datasheet:
MP9488GS Datasheet
History Price: Active
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP9488GS vs MP9447GL-Z
Part No
MP9488GS
MP9447GL-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck, Boost, Buck-Boost, Flyback
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
7.5V
4.5V
Voltage - Input (Max)
450V
36V
Voltage - Output (Min/Fixed)
-
0.8V
Voltage - Output (Max)
-
32.4V
Current - Output
300mA (Switch)
5A
Frequency - Switching
45kHz
200kHz ~ 650kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
20-QFN (3x4)