MP9488GS
MP9488GS
Active
Description:  IC REG STEPDOWN 450V 300MA WIDE
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9488GS Datasheet
History Price: Active
In Stock: 0
MP9488GS vs MP9842GL-P
Series
-
MP
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck, Boost, Buck-Boost, Flyback
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
7.5V
3.3V
Voltage - Input (Max)
450V
36V
Voltage - Output (Min/Fixed)
-
0.8V
Voltage - Output (Max)
-
36V
Current - Output
300mA (Switch)
2A
Frequency - Switching
45kHz
350kHz ~ 2.5MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-PowerVQFN
Supplier Device Package
8-SOIC
16-QFN (3x4)