MP9840GL-P
MP9840GL-P
Active
Description:  IC REG BUCK ADJ 3.5A 16QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9840GL-P Datasheet
History Price: $3.15000
In Stock: 49200
MP9840GL-P vs MP9473GL-P
Series
MP
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.3V
4.5V
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
36V
32.4V
Current - Output
3.5A
3.5A
Frequency - Switching
350kHz ~ 2.5MHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-PowerVQFN
20-VFQFN Exposed Pad
Supplier Device Package
16-QFN (3x4)
20-QFN (3x4)