MP9842GL-P
MP9842GL-P
Active
Description:  IC REG BUCK ADJ 2A 16QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9842GL-P Datasheet
History Price: $2.87000
In Stock: 14800
MP9842GL-P vs MP9486AGN
Series
MP
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
3.3V
-
Voltage - Input (Max)
36V
-
Voltage - Output (Min/Fixed)
0.8V
-
Voltage - Output (Max)
36V
-
Current - Output
2A
-
Frequency - Switching
350kHz ~ 2.5MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-PowerVQFN
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-QFN (3x4)
8-SOIC-EP