Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP9843GL-Z
MP9843GL-Z
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 3A 16QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP9843GL-Z Datasheet
History Price: $2.88000
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP9843GL-Z vs MP9486AGN
Part No
MP9843GL-Z
MP9486AGN
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
MP
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
3.3V
-
Voltage - Input (Max)
36V
-
Voltage - Output (Min/Fixed)
0.8V
-
Voltage - Output (Max)
36V
-
Current - Output
3A
-
Frequency - Switching
350kHz ~ 2.5MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-PowerVQFN
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-QFN (3x4)
8-SOIC-EP