MP9943AGQ-P
MP9943AGQ-P
Active
Description:  IC REG BUCK ADJUSTABLE 3A
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9943AGQ-P Datasheet
History Price: $2.81000
In Stock: 28800
MP9943AGQ-P vs MP9447GL-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
4.5V
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
28.5V
32.4V
Current - Output
3A
5A
Frequency - Switching
410kHz
200kHz ~ 650kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN
20-VFQFN Exposed Pad
Supplier Device Package
8-QFN (3x3)
20-QFN (3x4)