Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP9943AGQ-P
MP9943AGQ-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 3A
Manufacturer:
Monolithic Power Systems
Datasheet:
MP9943AGQ-P Datasheet
History Price: $2.81000
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP9943AGQ-P vs MP9842GL-P
Part No
MP9943AGQ-P
MP9842GL-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
MP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
3.3V
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
28.5V
36V
Current - Output
3A
2A
Frequency - Switching
410kHz
350kHz ~ 2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN
16-PowerVQFN
Supplier Device Package
8-QFN (3x3)
16-QFN (3x4)