MP9943AGQ-Z
MP9943AGQ-Z
Active
Description:  IC REG BUCK ADJUSTABLE 3A 8QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9943AGQ-Z Datasheet
History Price: $2.66000
In Stock: 45200
MP9943AGQ-Z vs MP9485GN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
4V
-
Voltage - Input (Max)
36V
-
Voltage - Output (Min/Fixed)
0.8V
-
Voltage - Output (Max)
28.5V
-
Current - Output
3A
-
Frequency - Switching
410kHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-QFN (3x3)
8-SOIC-EP