MP9943AGQ-Z
MP9943AGQ-Z
Active
Description:  IC REG BUCK ADJUSTABLE 3A 8QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9943AGQ-Z Datasheet
History Price: $2.66000
In Stock: 45200
MP9943AGQ-Z vs MP9843GL-P
Series
-
MP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
3.3V
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
28.5V
36V
Current - Output
3A
3A
Frequency - Switching
410kHz
350kHz ~ 2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN
16-PowerVQFN
Supplier Device Package
8-QFN (3x3)
16-QFN (3x4)