MPC5121VY400
MPC5121VY400
Active
Description:  RISC MPU, 32-BIT, 400MHZ PBGA516
Manufacturer:  Freescale Semiconductor
History Price: $40.07000
In Stock: 41200
MPC5121VY400 vs MPC5775BE-416DS,598
Series
MPC51xx Qorivva
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
e300
e200z7260
Core Size
32-Bit Single-Core
32-Bit Dual-Core
Speed
400MHz
264MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, USB OTG
CANbus, Ethernet, SCI, SPI
Peripherals
DMA, WDT
DMA
Number of I/O
147
-
Program Memory Size
-
4MB (4M x 8)
Program Memory Type
ROMless
FLASH
EEPROM Size
-
-
RAM Size
128K x 8
512K x 8
Voltage - Supply (Vcc/Vdd)
1.08V ~ 1.47V
1.2V ~ 5.5V
Data Converters
-
A/D - QADC, Sigma-Delta
Oscillator Type
External
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
516-BBGA Exposed Pad
416-BGA
Supplier Device Package
516-TEPBGA (27x27)
416-MAPBGA (27x27)