Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MPC5123VY400B
MPC5123VY400B
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 32BIT ROMLESS 516FPBGA
Manufacturer:
Freescale Semiconductor
Datasheet:
MPC5123VY400B Datasheet
History Price: $34.73000
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC5123VY400B vs MPC8245LZU333D
Part No
MPC5123VY400B
MPC8245LZU333D
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
MPC5123
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
e300
-
Core Size
32-Bit Single-Core
-
Speed
400MHz
-
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, USB OTG
-
Peripherals
DMA, WDT
-
Number of I/O
147
-
Program Memory Size
-
-
Program Memory Type
ROMless
-
EEPROM Size
-
-
RAM Size
128K x 8
-
Voltage - Supply (Vcc/Vdd)
1.08V ~ 3.6V
-
Data Converters
-
-
Oscillator Type
External
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
516-BBGA
-
Supplier Device Package
516-PBGA (27x27)
-