Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MPC5200VR400
MPC5200VR400
Not For New Designs
Embedded - Microprocessors
Description:
IC MPU MPC52XX 400MHZ 272BGA
Manufacturer:
NXP Semiconductors
Datasheet:
MPC5200VR400 Datasheet
History Price: $83.87000
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC5200VR400 vs MPC880CZP133
Part No
MPC5200VR400
MPC880CZP133
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
MPC52xx
MPC8xx
Packaging
Tray
Tray
Status
Not For New Designs
Obsolete
Core Processor
PowerPC G2_LE
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
400MHz
133MHz
Co-Processors/DSP
-
Communications; CPM
RAM Controllers
DDR, SDRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (1)
10Mbps (2), 10/100Mbps (2)
SATA
-
-
USB
USB 1.1 (2)
USB 2.0 (1)
Voltage - I/O
2.5V, 3.3V
3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 100 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
272-BBGA
357-BBGA