Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MPC5200VR400BR2
MPC5200VR400BR2
Obsolete
Embedded - Microprocessors
Description:
IC MPU MPC52XX 400MHZ 272BGA
Manufacturer:
NXP Semiconductors
Datasheet:
MPC5200VR400BR2 Datasheet
History Price: Obsolete
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC5200VR400BR2 vs MPC885CZP66
Part No
MPC5200VR400BR2
MPC885CZP66
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
MPC52xx
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Core Processor
PowerPC e300
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
400MHz
-
Co-Processors/DSP
-
-
RAM Controllers
DDR, SDRAM
-
Graphics Acceleration
No
-
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (1)
-
SATA
-
-
USB
USB 1.1 (2)
-
Voltage - I/O
2.5V, 3.3V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
272-BBGA
-