MPC564MVR56
MPC564MVR56
Obsolete
Description:  IC MCU 32BIT 512KB FLASH 388PBGA
Manufacturer:  Freescale Semiconductor
Datasheet:   MPC564MVR56 Datasheet
History Price: $75.13000
In Stock: 34400
MPC564MVR56 vs MPC8272VRTMFA
Series
MPC5xx
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
PowerPC
-
Core Size
32-Bit Single-Core
-
Speed
56MHz
-
Connectivity
CANbus, EBI/EMI, SCI, SPI, UART/USART
-
Peripherals
POR, PWM, WDT
-
Number of I/O
56
-
Program Memory Size
512KB (512K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
-
-
RAM Size
32K x 8
-
Voltage - Supply (Vcc/Vdd)
2.5V ~ 2.7V
-
Data Converters
A/D 32x10b
-
Oscillator Type
External
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
388-BBGA
-
Supplier Device Package
388-PBGA (27x27)
-