Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MPC565CVR56
MPC565CVR56
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 1MB FLASH 388PBGA
Manufacturer:
Freescale Semiconductor
Datasheet:
MPC565CVR56 Datasheet
History Price: $135.25000
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC565CVR56 vs MPC8272VRTMFA
Part No
MPC565CVR56
MPC8272VRTMFA
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
MPC5xx
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
PowerPC
-
Core Size
32-Bit Single-Core
-
Speed
56MHz
-
Connectivity
CANbus, EBI/EMI, SCI, SPI, UART/USART
-
Peripherals
POR, PWM, WDT
-
Number of I/O
56
-
Program Memory Size
1MB (1M x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
-
-
RAM Size
36K x 8
-
Voltage - Supply (Vcc/Vdd)
2.5V ~ 2.7V
-
Data Converters
A/D 40x10b
-
Oscillator Type
External
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
388-BBGA
-
Supplier Device Package
388-PBGA (27x27)
-