☰
MPC8264AVVMHBB
MPC8264AVVMHBB
Obsolete
Description:  IC MPU MPC82XX 266MHZ 480TBGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 28880
MPC8264AVVMHBB vs MPC8247VRTMFA
Series
MPC82xx
MPC82xx
Packaging
Tray
Tray
Status
Obsolete
Active
Core Processor
PowerPC G2
PowerPC G2_LE
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
266MHz
400MHz
Co-Processors/DSP
Communications; RISC CPM
Communications; RISC CPM
RAM Controllers
DRAM, SDRAM
DRAM, SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (3)
10/100Mbps (2)
SATA
-
-
USB
-
USB 2.0 (1)
Voltage - I/O
3.3V
3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
480-LBGA Exposed Pad
516-BBGA