MPC8270VRMIBA
MPC8270VRMIBA
Active
Description:  IC MPU MPC82XX 266MHZ PBGA516
Manufacturer:  NXP Semiconductors
History Price: $138.24000
In Stock: 32000
MPC8270VRMIBA vs MPC885VR80
Series
MPC82xx
MPC8xx
Packaging
Tray
Bulk
Status
Active
Active
Core Processor
PowerPC G2_LE
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
266MHz
80MHz
Co-Processors/DSP
Communications; RISC CPM
Communications; CPM, Security; SEC
RAM Controllers
DRAM, SDRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (3)
10Mbps (3), 10/100Mbps (2)
SATA
-
-
USB
USB 2.0 (1)
USB 2.0 (1)
Voltage - I/O
3.3V
3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 95 ℃ (TA)
Security Features
-
Cryptography
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
516-BBGA
357-BBGA