MPC8272VRTMFA
MPC8272VRTMFA
Active
Description:  POWERQUICC 32 BIT POWER ARCH, 40
Manufacturer:  NXP Semiconductors
History Price: Active
In Stock: 6800
MPC8272VRTMFA vs MPC5775BE-416DS,598
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
e200z7260
Core Size
-
32-Bit Dual-Core
Speed
-
264MHz
Connectivity
-
CANbus, Ethernet, SCI, SPI
Peripherals
-
DMA
Number of I/O
-
-
Program Memory Size
-
4MB (4M x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
512K x 8
Voltage - Supply (Vcc/Vdd)
-
1.2V ~ 5.5V
Data Converters
-
A/D - QADC, Sigma-Delta
Oscillator Type
-
External, Internal
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
416-BGA
Supplier Device Package
-
416-MAPBGA (27x27)