Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MPC8306VMACDCA
MPC8306VMACDCA
Obsolete
Embedded - Microprocessors
Description:
IC MPU MPC83XX 200MHZ 369BGA
Manufacturer:
NXP Semiconductors
Datasheet:
MPC8306VMACDCA Datasheet
History Price: Obsolete
In Stock: 32980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC8306VMACDCA vs MPC8248VRTMFA
Part No
MPC8306VMACDCA
MPC8248VRTMFA
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
MPC83xx
MPC82xx
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
PowerPC e300c3
PowerPC G2_LE
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
200MHz
400MHz
Co-Processors/DSP
Communications; QUICC Engine
Communications; RISC CPM, Security; SEC
RAM Controllers
DDR2
DRAM, SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (3)
10/100Mbps (2)
SATA
-
-
USB
USB 2.0 (1)
USB 2.0 (1)
Voltage - I/O
1.8V, 3.3V
3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
-
Cryptography, Random Number Generator
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
369-LFBGA
516-BBGA