MPC8323ECVRAFDC
MPC8323ECVRAFDC
Active
Description:  IC MPU MPC83XX 333MHZ 516FPBGA
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 18800
MPC8323ECVRAFDC vs MPC885CZP66
Series
MPC83xx
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
PowerPC e300c2
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
333MHz
-
Co-Processors/DSP
Communications; QUICC Engine, Security; SEC 2.2
-
RAM Controllers
DDR, DDR2
-
Graphics Acceleration
No
-
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (3)
-
SATA
-
-
USB
USB 2.0 (1)
-
Voltage - I/O
1.8V, 2.5V, 3.3V
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Security Features
Cryptography
-
Package / Case
Surface Mount
-
Supplier Device Package
516-BBGA
-