MPC8323ECVRAFDC
MPC8323ECVRAFDC
Active
Description:  IC MPU MPC83XX 333MHZ 516FPBGA
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 18800
MPC8323ECVRAFDC vs MPC885VR66
Series
MPC83xx
MPC8xx
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
PowerPC e300c2
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
333MHz
66MHz
Co-Processors/DSP
Communications; QUICC Engine, Security; SEC 2.2
Communications; CPM, Security; SEC
RAM Controllers
DDR, DDR2
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (3)
10Mbps (3), 10/100Mbps (2)
SATA
-
-
USB
USB 2.0 (1)
USB 2.0 (1)
Voltage - I/O
1.8V, 2.5V, 3.3V
3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 95 ℃ (TA)
Security Features
Cryptography
Cryptography
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
516-BBGA
357-BBGA