Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MPC8544VTALF
MPC8544VTALF
Obsolete
Embedded - Microprocessors
Description:
IC MPU MPC85XX 667MHZ 783FCBGA
Manufacturer:
Freescale Semiconductor
Datasheet:
MPC8544VTALF Datasheet
History Price: $98.79000
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC8544VTALF vs MPC885CZP66
Part No
MPC8544VTALF
MPC885CZP66
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
MPC85xx
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
PowerPC e500
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
667MHz
-
Co-Processors/DSP
Signal Processing; SPE
-
RAM Controllers
DDR, DDR2, SDRAM
-
Graphics Acceleration
No
-
Display & Interface Controllers
-
-
Ethernet
10/100/1000Mbps (2)
-
SATA
-
-
USB
-
-
Voltage - I/O
1.8V, 2.5V, 3.3V
-
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
-
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
783-BBGA, FCBGA
-