MPC8545VTATGD
MPC8545VTATGD
Obsolete
Description:  IC MPU MPC85XX 1.2GHZ 783FCPBGA
Manufacturer:  Freescale Semiconductor
History Price: $138.64000
In Stock: 16000
MPC8545VTATGD vs MPC880VR66
Series
MPC85xx
MPC8xx
Packaging
Tray
Bulk or Tray
Status
Obsolete
Obsolete
Core Processor
PowerPC e500
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
1.2GHz
66MHz
Co-Processors/DSP
Signal Processing; SPE
Communications; CPM
RAM Controllers
DDR, DDR2, SDRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100/1000Mbps (4)
10Mbps (2), 10/100Mbps (2)
SATA
-
-
USB
-
USB 2.0 (1)
Voltage - I/O
1.8V, 2.5V, 3.3V
3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 95 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
783-BBGA, FCBGA
357-BBGA