☰
MPC8572ECLVTAULD
MPC8572ECLVTAULD
Obsolete
Description:  IC MPU MPC85XX 1.333GHZ 1023BGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 14160
MPC8572ECLVTAULD vs MPC8247VRTMFA
Series
MPC85xx
MPC82xx
Packaging
Box
Tray
Status
Obsolete
Active
Core Processor
PowerPC e500
PowerPC G2_LE
Number of Cores/Bus Width
2 Core, 32-Bit
1 Core, 32-Bit
Speed
1.333GHz
400MHz
Co-Processors/DSP
Signal Processing; SPE, Security; SEC
Communications; RISC CPM
RAM Controllers
DDR2, DDR3
DRAM, SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100/1000Mbps (4)
10/100Mbps (2)
SATA
-
-
USB
-
USB 2.0 (1)
Voltage - I/O
1.5V, 1.8V, 2.5V, 3.3V
3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
Cryptography, Random Number Generator
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
1023-BFBGA, FCBGA
516-BBGA