☰
MPC860DEVR66D4
MPC860DEVR66D4
Active
Description:  IC MPU MPC86XX 66MHZ 357BGA
Manufacturer:  Freescale Semiconductor
History Price: $133.33000
In Stock: 29440
MPC860DEVR66D4 vs MPC8247VRTMFA
Series
MPC86xx
MPC82xx
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
MPC8xx
PowerPC G2_LE
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
66MHz
400MHz
Co-Processors/DSP
Communications; CPM
Communications; RISC CPM
RAM Controllers
DRAM
DRAM, SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10Mbps (2)
10/100Mbps (2)
SATA
-
-
USB
-
USB 2.0 (1)
Voltage - I/O
3.3V
3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TJ)
0 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
357-BBGA
516-BBGA