Core Processor
MPC8xx
PowerPC G2_LE
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Co-Processors/DSP
Communications; CPM
Communications; RISC CPM, Security; SEC
RAM Controllers
DRAM
DRAM, SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10Mbps (4), 10/100Mbps (1)
10/100Mbps (2)
Operating Temperature
-40 ℃ ~ 115 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
-
Cryptography, Random Number Generator
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
357-BBGA
516-BBGA