MPC875ZT80
MPC875ZT80
Obsolete
Description:  IC MPU MPC8XX 80MHZ 256BGA
Manufacturer:  Freescale Semiconductor
Datasheet:   MPC875ZT80 Datasheet
History Price: $25.79000
In Stock: 6400
MPC875ZT80 vs MPC880CVR66
Series
MPC8xx
MPC8xx
Packaging
Tray
Tray
Status
Obsolete
Active
Core Processor
MPC8xx
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
80MHz
66MHz
Co-Processors/DSP
Communications; CPM, Security; SEC
Communications; CPM
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10Mbps (1), 10/100Mbps (2)
10Mbps (2), 10/100Mbps (2)
SATA
-
-
USB
USB 2.0 (1)
USB 2.0 (1)
Voltage - I/O
3.3V
3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TA)
-40 ℃ ~ 100 ℃ (TA)
Security Features
Cryptography
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
256-BBGA
357-BBGA