MPC880VR66
MPC880VR66
Obsolete
Description:  IC MPU MPC8XX 66MHZ 357BGA
Manufacturer:  NXP Semiconductors
Datasheet:   MPC880VR66 Datasheet
History Price: Obsolete
In Stock: 3200
MPC880VR66 vs MPC880CVR133
Series
MPC8xx
MPC8xx
Packaging
Bulk or Tray
Bulk
Status
Obsolete
Active
Core Processor
MPC8xx
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
66MHz
133MHz
Co-Processors/DSP
Communications; CPM
Communications; CPM
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10Mbps (2), 10/100Mbps (2)
10Mbps (2), 10/100Mbps (2)
SATA
-
-
USB
USB 2.0 (1)
USB 2.0 (1)
Voltage - I/O
3.3V
3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TA)
-40 ℃ ~ 100 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
357-BBGA
357-BBGA