MPC880ZP80
MPC880ZP80
Active
Description:  IC MPU 80MHZ 357BGA
Manufacturer:  Freescale Semiconductor
Datasheet:   MPC880ZP80 Datasheet
History Price: $33.19000
In Stock: 18000
MPC880ZP80 vs MPC885VR66
Series
-
MPC8xx
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
MPC8xx
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
80MHz
66MHz
Co-Processors/DSP
Communications; CPM
Communications; CPM, Security; SEC
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10Mbps (2), 10/100Mbps (2)
10Mbps (3), 10/100Mbps (2)
SATA
-
-
USB
USB 2.0 (1)
USB 2.0 (1)
Voltage - I/O
3.3V
3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TA)
0 ℃ ~ 95 ℃ (TA)
Security Features
Cryptography
Cryptography
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
357-BBGA
357-BBGA