Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MPC885VR80-NXP
MPC885VR80-NXP
Active
Embedded - Microprocessors
Description:
POWERQUICC 32 BIT POWER ARCHITEC
Manufacturer:
NXP Semiconductors
Datasheet:
MPC885VR80-NXP Datasheet
History Price: Active
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC885VR80-NXP vs MPC880VR80
Part No
MPC885VR80-NXP
MPC880VR80
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
MPC8xx
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
-
MPC8xx
Number of Cores/Bus Width
-
1 Core, 32-Bit
Speed
-
80MHz
Co-Processors/DSP
-
Communications; CPM
RAM Controllers
-
DRAM
Graphics Acceleration
-
No
Display & Interface Controllers
-
-
Ethernet
-
10Mbps (2), 10/100Mbps (2)
SATA
-
-
USB
-
USB 2.0 (1)
Voltage - I/O
-
3.3V
Operating Temperature
-
0 ℃ ~ 95 ℃ (TA)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
357-BBGA