Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics MPC905EF
MPC905EF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:6 100MHZ 16SOIC
Manufacturer:
Renesas Electronics
Datasheet:
MPC905EF Datasheet
History Price: Obsolete
In Stock: 15280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC905EF vs MPC941FA
Part No
MPC905EF
MPC941FA
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
NXP Semiconductors
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:6
2:27
Differential - Input:Output
Yes/No
Yes/No
Input
Crystal
LVCMOS, LVPECL
Output
LVCMOS
LVCMOS
Frequency - Max
100 MHz
250 MHz
Voltage - Supply
3V ~ 3.6V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
48-LQFP
Supplier Device Package
16-SOIC
48-LQFP (7x7)