☰
MPC905EF
MPC905EF
Obsolete
Description:  IC CLK BUFFER 1:6 100MHZ 16SOIC
Manufacturer:  Renesas Electronics
Datasheet:   MPC905EF Datasheet
History Price: Obsolete
In Stock: 15280
MPC905EF vs MPC9446FA
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:6
2:10
Differential - Input:Output
Yes/No
No/No
Input
Crystal
LVCMOS
Output
LVCMOS
LVCMOS
Frequency - Max
100 MHz
250 MHz
Voltage - Supply
3V ~ 3.6V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
16-SOIC
32-TQFP (7x7)