☰
MPC9230EIR2
MPC9230EIR2
Active
Description:  IC CLK/FREQ SYNTH 28PLCC
Manufacturer:  Renesas Electronics
Datasheet:   MPC9230EIR2 Datasheet
History Price: Active
In Stock: 44320
MPC9230EIR2 vs MPC9331FA
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Type
Clock/Frequency Synthesizer
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, Crystal
LVCMOS, LVPECL
Output
LVPECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:1
2:6
Differential - Input:Output
No/Yes
Yes/No
Frequency - Max
750MHz
240MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
32-LQFP
Supplier Device Package
28-PLCC (11.51x11.51)
32-LQFP (7x7)