Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ NXP Semiconductors MPC9230FA
MPC9230FA
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK/FREQ SYNTH 32LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MPC9230FA Datasheet
History Price: Obsolete
In Stock: 6560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC9230FA vs MPC9772FA
Part No
MPC9230FA
MPC9772FA
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
NXP Semiconductors
Renesas Electronics
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Clock/Frequency Synthesizer, Clock Generator, Multiplexer
PLL Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
Crystal
LVCMOS, Crystal
Output
LVPECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
3:12
Differential - Input:Output
No/Yes
No/No
Frequency - Max
750MHz
240MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
52-LQFP
Supplier Device Package
32-LQFP (7x7)
52-TQFP (10x10)