☰
MPC9239FA
MPC9239FA
Obsolete
Description:  IC CLK/FREQ SYNTH 32LQFP
Manufacturer:  NXP Semiconductors
Datasheet:   MPC9239FA Datasheet
History Price: Obsolete
In Stock: 1520
MPC9239FA vs MPC9772AE
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Clock/Frequency Synthesizer, Clock Generator, Multiplexer
PLL Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS
LVCMOS, Crystal
Output
LVCMOS, LVPECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
3:12
Differential - Input:Output
No/Yes
No/No
Frequency - Max
900MHz
240MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
52-LQFP
Supplier Device Package
32-LQFP (7x7)
52-TQFP (10x10)