☰
MPC9330FA
MPC9330FA
Obsolete
Description:  IC CLOCK GENERATOR 32LQFP
Manufacturer:  NXP Semiconductors
Datasheet:   MPC9330FA Datasheet
History Price: Obsolete
In Stock: 13280
MPC9330FA vs MPC97H73FA
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, Crystal
LVCMOS, LVPECL
Output
LVCMOS
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:6
3:12
Differential - Input:Output
No/No
Yes/No
Frequency - Max
120MHz
240MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
52-LQFP
Supplier Device Package
32-LQFP (7x7)
52-TQFP (10x10)