Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics MPC9331AC
MPC9331AC
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL CLOCK GENERATOR 32TQFP
Manufacturer:
Renesas Electronics
Datasheet:
MPC9331AC Datasheet
History Price: Obsolete
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC9331AC vs MPC9992FA
Part No
MPC9331AC
MPC9992FA
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
NXP Semiconductors
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
PLL Clock Generator
Clock Generator, Fanout Distribution, Multiplexer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVPECL
PECL, Crystal
Output
LVCMOS
PECL
Number of Circuits
1
1
Ratio - Input:Output
2:6
2:7
Differential - Input:Output
Yes/No
Yes/Yes
Frequency - Max
240MHz
400MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
32-LQFP
Supplier Device Package
32-TQFP (7x7)
32-LQFP (7x7)