Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ NXP Semiconductors MPC9331FA
MPC9331FA
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 32LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MPC9331FA Datasheet
History Price: Obsolete
In Stock: 31360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC9331FA vs MPC9658FA
Part No
MPC9331FA
MPC9658FA
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVPECL
LVPECL
Output
LVCMOS
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:6
1:10
Differential - Input:Output
Yes/No
Yes/No
Frequency - Max
240MHz
250MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
32-LQFP
Supplier Device Package
32-LQFP (7x7)
32-LQFP (7x7)