☰
MPC9331FA
MPC9331FA
Obsolete
Description:  IC CLOCK GENERATOR 32LQFP
Manufacturer:  NXP Semiconductors
Datasheet:   MPC9331FA Datasheet
History Price: Obsolete
In Stock: 31360
MPC9331FA vs MPC9993AC
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Active
Type
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL Clock Driver, Dynamic Clock Switch
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVPECL
LVPECL
Output
LVCMOS
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
2:6
2:5
Differential - Input:Output
Yes/No
Yes/Yes
Frequency - Max
240MHz
200MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
32-LQFP
Supplier Device Package
32-LQFP (7x7)
32-TQFP (7x7)