☰
MPC9331FAR2
MPC9331FAR2
Obsolete
Description:  IC CLOCK GENERATOR 32LQFP
Manufacturer:  NXP Semiconductors
Datasheet:   MPC9331FAR2 Datasheet
History Price: Obsolete
In Stock: 24480
MPC9331FAR2 vs MPC9330FA
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Type
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVPECL
LVCMOS, Crystal
Output
LVCMOS
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:6
2:6
Differential - Input:Output
Yes/No
No/No
Frequency - Max
240MHz
120MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
32-LQFP
Supplier Device Package
32-LQFP (7x7)
32-LQFP (7x7)