☰
MPC9351FA
MPC9351FA
Obsolete
Description:  IC PLL CLOCK GENERATOR 32TQFP
Manufacturer:  Renesas Electronics
Datasheet:   MPC9351FA Datasheet
History Price: Obsolete
In Stock: 37320
MPC9351FA vs MPC97H73FA
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
PLL Clock Generator
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVPECL
LVCMOS, LVPECL
Output
LVCMOS
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:9
3:12
Differential - Input:Output
Yes/No
Yes/No
Frequency - Max
200MHz
240MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
52-LQFP
Supplier Device Package
32-TQFP (7x7)
52-TQFP (10x10)