☰
MPC9351FA
MPC9351FA
Obsolete
Description:  IC PLL CLOCK GENERATOR 32TQFP
Manufacturer:  Renesas Electronics
Datasheet:   MPC9351FA Datasheet
History Price: Obsolete
In Stock: 19440
MPC9351FA vs MPC9993FA
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Type
PLL Clock Generator
Clock Driver, Fanout Distribution
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVPECL
LVPECL
Output
LVCMOS
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
2:9
2:5
Differential - Input:Output
Yes/No
Yes/Yes
Frequency - Max
200MHz
200MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
32-LQFP
Supplier Device Package
32-TQFP (7x7)
32-LQFP (7x7)