☰
MPC93H52FA
MPC93H52FA
Obsolete
Description:  IC CLOCK DRIVER 32LQFP
Manufacturer:  NXP Semiconductors
Datasheet:   MPC93H52FA Datasheet
History Price: Obsolete
In Stock: 36880
MPC93H52FA vs MPC9331FA
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Clock Driver, Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
LVCMOS
LVCMOS, LVPECL
Output
LVCMOS
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:11
2:6
Differential - Input:Output
No/No
Yes/No
Frequency - Max
240MHz
240MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
32-LQFP
Supplier Device Package
32-LQFP (7x7)
32-LQFP (7x7)