☰
MPC941FA
MPC941FA
Obsolete
Description:  IC CLK BUFFER 2:27 250MHZ 48LQFP
Manufacturer:  NXP Semiconductors
Datasheet:   MPC941FA Datasheet
History Price: Obsolete
In Stock: 30880
MPC941FA vs MPC9443AE
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:27
3:16
Differential - Input:Output
Yes/No
Yes/No
Input
LVCMOS, LVPECL
LVCMOS, LVPECL
Output
LVCMOS
LVCMOS
Frequency - Max
250 MHz
350 MHz
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-TQFP (7x7)