☰
MPC9446FA
MPC9446FA
Obsolete
Description:  IC CLK BUFFER 2:10 250MHZ 32TQFP
Manufacturer:  Renesas Electronics
Datasheet:   MPC9446FA Datasheet
History Price: Obsolete
In Stock: 18960
MPC9446FA vs MPC905EF
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Divider, Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
2:10
1:6
Differential - Input:Output
No/No
Yes/No
Input
LVCMOS
Crystal
Output
LVCMOS
LVCMOS
Frequency - Max
250 MHz
100 MHz
Voltage - Supply
2.375V ~ 3.465V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-TQFP (7x7)
16-SOIC