☰
MPC9446FA
MPC9446FA
Obsolete
Description:  IC CLK BUFFER 2:10 250MHZ 32TQFP
Manufacturer:  Renesas Electronics
Datasheet:   MPC9446FA Datasheet
History Price: Obsolete
In Stock: 18960
MPC9446FA vs MPC9448FA
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Divider, Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:10
1:12
Differential - Input:Output
No/No
Yes/No
Input
LVCMOS
LVCMOS, LVPECL
Output
LVCMOS
LVCMOS
Frequency - Max
250 MHz
350 MHz
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
32-LQFP
Supplier Device Package
32-TQFP (7x7)
32-TQFP (7x7)