Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ NXP Semiconductors MPC9449FA
MPC9449FA
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 3:15 200MHZ 52TQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MPC9449FA Datasheet
History Price: Obsolete
In Stock: 38240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC9449FA vs MPC905DR2
Part No
MPC9449FA
MPC905DR2
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Divider, Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
3:15
1:6
Differential - Input:Output
Yes/No
Yes/No
Input
LVCMOS, LVPECL
TTL, Crystal
Output
LVCMOS
LVCMOS
Frequency - Max
200 MHz
100 MHz
Voltage - Supply
2.375V ~ 3.465V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
52-TQFP (10x10)
16-SOIC