☰
MPC9449FA
MPC9449FA
Obsolete
Description:  IC CLK BUFFER 3:15 200MHZ 52TQFP
Manufacturer:  NXP Semiconductors
Datasheet:   MPC9449FA Datasheet
History Price: Obsolete
In Stock: 38240
MPC9449FA vs MPC9447FA
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Divider, Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
3:15
2:9
Differential - Input:Output
Yes/No
No/No
Input
LVCMOS, LVPECL
LVCMOS
Output
LVCMOS
LVCMOS
Frequency - Max
200 MHz
350 MHz
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
32-LQFP
Supplier Device Package
52-TQFP (10x10)
32-TQFP (7x7)